Macromatic Industrial Controls, Inc. Time Delay Relay, Spdt, 180S, 240Vac; Contact Voltage Vdc Macromatic Controls TR-51662-10

Description
TIME DELAY RELAY, SPDT, 180S, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, SPDT, 180S, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 180S, 240Vac; Contact Voltage Vdc Macromatic Controls - 28B4179 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 180S, 240Vac; Contact Voltage Vdc Macromatic Controls
28B4179
Time Delay Relay, Spdt, 180S, 240Vac; Contact Voltage Vdc Macromatic Controls 28B4179
TIME DELAY RELAY, SPDT, 180S, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

TIME DELAY RELAY, SPDT, 180S, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B4179
Product Name Time Delay Relay, Spdt, 180S, 240Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 858-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details