The TR-5 series is an 8-pin SPDT time delay relay with a 10A contact rating at 240V AC and 30V DC, designed for off-delay applications using either a control switch or power trigger. It operates on 120V AC/DC, 12V DC, 24V AC/DC, or 240V AC input voltages, with a time delay range of 0.3 to 30 seconds for the -07 code variant. The relay features a mechanical life of 10,000,000 operations and a full-load life of 100,000 operations. It complies with EN60947-1 and EN60947-5-1 standards and has a -28°C to 65°C operating temperature range. The unit uses an industry-standard 8-pin octal socket and has a maximum power burden of 2 VA.
TIME DELAY RELAY, SPDT, 30S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4176 |
| Product Name | Time Delay Relay, Spdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Single Pole (SP) |
| Throw | Double Throw |