The TR-51661-08 is a non-programmable plug-in time delay relay from the TR-5 Series, featuring a 10A SPDT relay output and designed for 240V AC operation. It mounts in an industry-standard 8-pin octal socket and offers an onboard adjustable time delay range of 0.6 to 60 seconds, as specified by the code -08. The relay supports off-delay, single-shot, and watchdog timing functions, and is encapsulated for protection in harsh environments.
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:600ms; Time Max:60s; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Through Hole; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4155 |
| Product Name | Time-Delay Relay; Contact Voltage Vdc Macromatic Controls |
| Mounting | PCBoard; Through Hole |