Macromatic Industrial Controls, Inc. Time-Delay Relay; Contact Voltage Vdc Macromatic Controls TR-51628-04

Description
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:5s; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V; Relay Terminals:Plug In; Nom Input Voltage:24VRoHS Compliant: Yes
Datasheet
Description
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:5s; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V; Relay Terminals:Plug In; Nom Input Voltage:24VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time-Delay Relay; Contact Voltage Vdc Macromatic Controls - 28B4129 - Newark, An Avnet Company
Chicago, IL, United States
Time-Delay Relay; Contact Voltage Vdc Macromatic Controls
28B4129
Time-Delay Relay; Contact Voltage Vdc Macromatic Controls 28B4129
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:5s; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V; Relay Terminals:Plug In; Nom Input Voltage:24VRoHS Compliant: Yes

Time-Delay Relay; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:5s; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V; Relay Terminals:Plug In; Nom Input Voltage:24VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B4129
Product Name Time-Delay Relay; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Type 20.28 - Modular step relay 16A - 202881100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details