The TR-5 Series is a non-programmable time delay relay with a 10A DPDT output contact rating, available in 8-pin or 11-pin octal socket configurations. The TR-51626-16 variant operates on 12V DC input and provides an onboard adjustable time delay range of 0.6 to 60 minutes, using a two-digit code suffix. It features a timing range from 0.05 seconds to 2 hours and is designed for off-delay applications with a control switch trigger. The relay supports onboard adjustable delays, but remote adjustment is not available for this model.
TIME DELAY RELAY, DPDT, 60MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.6min; Time Max:60min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4118 |
| Product Name | Time Delay Relay, Dpdt, 60Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |