The TR-5 series is a non-programmable time delay relay family with 10A DPDT output contacts, available in 8-pin or 11-pin octal sockets depending on function. The TR-51622-16 variant is an off-delay relay with a 240V AC input and an onboard adjustable time delay range of 0.6 to 60 minutes, identified by code 16. It requires an 11-pin octal socket (70170-D). Remote adjustable time delay is not available for this function. All variants share the same contact rating and socket compatibility.
TIME DELAY RELAY, DPDT, 60MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.6min; Time Max:60min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4096 |
| Product Name | Time Delay Relay, Dpdt, 60Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |