The TR-5 series is a non-programmable time delay relay with 10A DPDT output contacts, designed for use with AC or DC input voltages including 120V, 12V, 24V, and 240V. It uses standard 11-pin octal sockets for off-delay functions and offers onboard adjustable time delays from 0.05 seconds to 2 hours, with the TR-51622-15 variant specifying a time delay range of 0.3 to 30 minutes. The relay supports both onboard adjustable and remote adjustable time delay options, and its mounting requires an 11-pin octal socket. The product is not programmable and features fixed or adjustable timing without microprocessor control.
TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3min; Time Max:30min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4095 |
| Product Name | Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |