The TR-51622-07 is an off-delay time delay relay in the TR-5 series, designed for 240V AC input with a 10A DPDT output. It uses an 11-pin octal socket and features an onboard adjustable time delay range of 0.3 to 30 seconds, as indicated by the -07 suffix. The relay is non-programmable and supports fixed or remote adjustable delays in other variants, though remote adjustment is not available for this specific function. All TR-5 series relays share the same 10A DPDT contact rating and are designed for use in industrial timing applications.
TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4089 |
| Product Name | Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |