Macromatic Industrial Controls, Inc. Time Delay Relay, Dpdt, 10S, 240Vac; Contact Voltage Vdc Macromatic Controls TR-51622-05T9

Description
TIME DELAY RELAY, DPDT, 10S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 10S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10S, 240Vac; Contact Voltage Vdc Macromatic Controls - 92B2311 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10S, 240Vac; Contact Voltage Vdc Macromatic Controls
92B2311
Time Delay Relay, Dpdt, 10S, 240Vac; Contact Voltage Vdc Macromatic Controls 92B2311
TIME DELAY RELAY, DPDT, 10S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 10S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 92B2311
Product Name Time Delay Relay, Dpdt, 10S, 240Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 789-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 27.06 - Step relay 10A - 270682300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals EAC-1, IMQ-grande, CE-2, ukca
NO 2
View Details