The TR-5 series is a non-programmable time delay relay featuring a 10A DPDT output contact, available in 8-pin or 11-pin octal sockets depending on the timing function. The TR-51622-05 variant is an off-delay relay operating on 240V AC with an onboard adjustable time delay range of 0.1 to 10 seconds. All variants use industry-standard octal sockets and support onboard adjustable, onboard fixed, or remote adjustable time delays where applicable.
TIME DELAY RELAY, DPDT, 10S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 04M6595 |
| Product Name | Time Delay Relay, Dpdt, 10S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |