A non-programmable plug-in time delay relay with an off delay function, 10A DPDT output contacts, and a timing range of 0.05 to 5 seconds, designed for 240V AC operation. It uses an 11-pin octal socket and operates at 50/60 Hz with a voltage tolerance of ±10% to -15%. The relay has an insulation voltage of 2,000 volts, a mechanical life of 10,000,000 operations, and meets EN60947-1 and EN60947-5-1 standards. It requires a minimum trigger switch closure time of 0.1 seconds and a control switch for initiation.
TIME DELAY RELAY, DPDT, 5S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.05s; Time Max:5s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11C1935 |
| Product Name | Time Delay Relay, Dpdt, 5S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |