The TR-51562-22 is a non-programmable time delay relay from the TR-5 Series, designed for single shot operation with a power trigger, compatible with 240V AC input. It uses an 8-pin octal socket and features 10A SPDT output contacts. The timing range is set to 0.1-10 minutes, as indicated by the -22 suffix, and supports onboard adjustable or fixed time delays from 0.05 seconds to 2 hours. Remote adjustable time delay is not available for this variant.
TIME DELAY RELAY, SPST, 10MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1min; Time Max:10min; Product Range:TR-5 Series; Contact Configuration:SPST; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4016 |
| Product Name | Time Delay Relay, Spst, 10Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Single Pole (SP) |
| Throw | Single Throw |