Time-Delay Relay; Contact Voltage VDC:12V; Time Min:0.6min; Time Max:60min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:-; Relay Terminals:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3944 |
| Product Name | Time-Delay Relay; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |