The TR-5 series is a family of non-programmable time delay relays with 10A DPDT output contacts, designed for use with 12V DC, 24V AC/DC, 120V AC/DC, or 240V AC input voltages. It uses standard 8-pin or 11-pin octal sockets depending on the function and time delay configuration. The TR-51522 variant is a single shot relay with a control switch trigger, and time delays are selectable via onboard adjustable or fixed settings. The -16 suffix indicates a time delay range of 0.6 to 60 minutes. The relay supports onboard adjustable time delays from 0.05 seconds to 2 hours, but remote adjustment is not available for all functions. Flasher and repeat cycle functions use 8-pin sockets; off delay, watchdog, and single shot functions use 11-pin sockets.
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3922 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |