The TR-51522-05 is a non-programmable time delay relay in the TR-5 series, designed for single shot operation with a 240V AC input. It features a 10A DPDT output contact, uses an 8-pin octal socket, and has an onboard adjustable time delay range of 0.1 to 10 seconds as indicated by the -05 suffix. The relay supports control switch triggering and is compatible with industry-standard 8-pin octal sockets.
TIME DELAY RELAY, DPDT, 10S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3913 |
| Product Name | Time Delay Relay, Dpdt, 10S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |