Macromatic Industrial Controls, Inc. Time Delay Relay Dpdt, 300Sec, 120Vac/dc; Contact Configuration Macromatic Controls TR-51322-12

Description
TIME DELAY RELAY DPDT, 300SEC, 120VAC/DC; Contact Configuration:DPDT; Delay Time Range:3s to 300s; Nom Input Voltage:120V; Relay Mounting:Quick Connect ; Timing Adjustment:Knob RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY DPDT, 300SEC, 120VAC/DC; Contact Configuration:DPDT; Delay Time Range:3s to 300s; Nom Input Voltage:120V; Relay Mounting:Quick Connect ; Timing Adjustment:Knob RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay Dpdt, 300Sec, 120Vac/dc; Contact Configuration Macromatic Controls - 28B3746 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay Dpdt, 300Sec, 120Vac/dc; Contact Configuration Macromatic Controls
28B3746
Time Delay Relay Dpdt, 300Sec, 120Vac/dc; Contact Configuration Macromatic Controls 28B3746
TIME DELAY RELAY DPDT, 300SEC, 120VAC/DC; Contact Configuration:DPDT; Delay Time Range:3s to 300s; Nom Input Voltage:120V; Relay Mounting:Quick Connect ; Timing Adjustment:Knob RoHS Compliant: Yes

TIME DELAY RELAY DPDT, 300SEC, 120VAC/DC; Contact Configuration:DPDT; Delay Time Range:3s to 300s; Nom Input Voltage:120V; Relay Mounting:Quick Connect ; Timing Adjustment:Knob RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B3746
Product Name Time Delay Relay Dpdt, 300Sec, 120Vac/dc; Contact Configuration Macromatic Controls
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details