TR-50828-07 is a plug-in time delay relay from the TR-5 Series, designed for 24V AC/DC input with a 10A DPDT relay output. It features an onboard adjustable time delay range of 0.3 to 30 seconds, uses an industry-standard 8-pin octal socket, and supports pilot duty and fractional horsepower loads. The relay is suitable for applications requiring reliable timing in industrial control circuits.
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:300ms; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Through Hole; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3698 |
| Product Name | Time-Delay Relay; Contact Voltage Vdc Macromatic Controls |
| Mounting | PCBoard; Through Hole |