The TR-50522-08 is an interval timing relay in the TR-5 series, featuring a 10A DPDT output contact, designed for 240V AC input with an onboard adjustable time delay range of 0.6 to 60 seconds, selected by the -08 code. It uses an 8-pin octal socket and is non-programmable. The series supports onboard adjustable, onboard fixed, and remote adjustable time delays, though remote adjustment is not available for all variants.
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3565 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |