The TR-50228-07 is a non-programmable time delay relay in the TR-5 Series, designed for 24V AC/DC input with an onboard adjustable time delay of 0.3-30 seconds. It features 10A DPDT output contacts and uses an 8-pin octal socket. The relay supports on-delay timing functions and is compatible with standard industry sockets.
TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 04M6590 |
| Product Name | Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |