The TR-50226-15 is a plug-in time delay relay from the TR-5 Series, designed for 24V AC/DC input with a 10A DPDT relay output. It features onboard adjustable time delays ranging from 0.05 seconds to 2 hours, with the specific model TR-50226-15 configured for a timing range of 0.3 to 30 minutes. It utilizes a standard 8-pin octal socket and is rated for pilot duty applications. The relay is encapsulated for protection in harsh environments and supports remote time delay adjustment via optional modifications.
TIME DELAY RELAY, SPDT, 30MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3min; Time Max:30min; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3507 |
| Product Name | Time Delay Relay, Spdt, 30Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Single Pole (SP) |
| Throw | Double Throw |