The TR-5 series is a non-programmable time delay relay with 10A DPDT output contacts, available in 8-pin or 11-pin octal sockets depending on the function and time delay option. The TR-50226-10 variant is a 12V DC input, onboard adjustable On Delay relay with a timing range of 1.8 to 180 seconds, identified by the code '10'. It uses an industry-standard 8-pin octal socket and supports onboard adjustable or fixed time delays from 0.05 seconds to 2 hours, with no remote adjustability for this function.
TIME DELAY RELAY, DPDT, 180S, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3503 |
| Product Name | Time Delay Relay, Dpdt, 180S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |