Macromatic Industrial Controls, Inc. Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls TR-50226-07

Description
TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls - 28B3500 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls
28B3500
Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls 28B3500
TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B3500
Product Name Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products