The TR-50226-04 is a non-programmable on-delay time delay relay with a 10A DPDT output contact, designed for 12V DC input voltage and a time delay range of 0.05 to 5 seconds. It uses an 8-pin octal socket for mounting. The unit provides onboard adjustable timing and is part of the TR-5 series, which features independent timing functions including on-delay, off-delay, interval, and flasher modes with a maximum delay of 2 hours across the series.
TIME DELAY RELAY, DPDT, 5S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.05s; Time Max:5s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3497 |
| Product Name | Time Delay Relay, Dpdt, 5S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |