The TR-5 series is a non-programmable time delay relay with 10A DPDT output contacts, available in 8-pin or 11-pin octal sockets depending on the function and time delay option. It supports onboard adjustable or fixed time delays from 0.05 seconds to 2 hours, with the TR-50222 variant offering an On Delay function for 240V AC input. The series is rated for 50/60Hz operation and includes options for remote adjustable delays on select models.
TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3min; Time Max:30min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3486 |
| Product Name | Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |