Macromatic Industrial Controls, Inc. Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Macromatic Controls TR-50222-09

Description
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.2s; Time Max:120s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.2s; Time Max:120s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Macromatic Controls - 28B3483 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Macromatic Controls
28B3483
Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Macromatic Controls 28B3483
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.2s; Time Max:120s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.2s; Time Max:120s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B3483
Product Name Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 789-552 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details