Macromatic Industrial Controls, Inc. Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls TR-50222-07

Description
TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Description
TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-5 Series is a non-programmable time delay relay with a 10A DPDT output contact rating, available in 8-pin or 11-pin octal sockets depending on the function and time delay configuration. The TR-50222-07 is an On Delay relay designed for 240V AC input with an onboard adjustable time delay range of 0.3-30 seconds, as indicated by the code '07'. It uses an 8-pin octal socket and supports onboard adjustable delays from 0.05 seconds to 2 hours across the series. Remote adjustable delays are not available for this function variant.

Datasheet Summary
Powered by GS/AI

The TR-5 Series is a non-programmable time delay relay with a 10A DPDT output contact rating, available in 8-pin or 11-pin octal sockets depending on the function and time delay configuration. The TR-50222-07 is an On Delay relay designed for 240V AC input with an onboard adjustable time delay range of 0.3-30 seconds, as indicated by the code '07'. It uses an 8-pin octal socket and supports onboard adjustable delays from 0.05 seconds to 2 hours across the series. Remote adjustable delays are not available for this function variant.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls - 48F5944 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls
48F5944
Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls 48F5944
TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 48F5944
Product Name Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-418 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details