The TR-50221-04 is an onboard adjustable on-delay relay in the TR-5 Series, designed for 240V AC operation with a 0.05 to 5 second time delay range. It features a 10A DPDT output contact, uses an 8-pin octal socket, and supports on-board time adjustment via a two-digit code. The relay is non-programmable and suitable for plug-in mounting.
TIME DELAY RELAY, DPDT, 0.5S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.05s; Time Max:0.5s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3461 |
| Product Name | Time Delay Relay, Dpdt, 0.5S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |