Macromatic Industrial Controls, Inc. Time Delay Relay, 10S-10230S, 240Vac; Relay Mounting Macromatic Controls THL-8024U-42

Description
TIME DELAY RELAY, 10S-10230S, 240VAC; Relay Mounting:Through Hole; Load Current:1A; Operating Voltage Min:24VAC; Operating Voltage Max:240VAC; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:-; Contact Current:1A RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, 10S-10230S, 240VAC; Relay Mounting:Through Hole; Load Current:1A; Operating Voltage Min:24VAC; Operating Voltage Max:240VAC; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:-; Contact Current:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 10S-10230S, 240Vac; Relay Mounting Macromatic Controls - 99Y0514 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 10S-10230S, 240Vac; Relay Mounting Macromatic Controls
99Y0514
Time Delay Relay, 10S-10230S, 240Vac; Relay Mounting Macromatic Controls 99Y0514
TIME DELAY RELAY, 10S-10230S, 240VAC; Relay Mounting:Through Hole; Load Current:1A; Operating Voltage Min:24VAC; Operating Voltage Max:240VAC; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:-; Contact Current:1A RoHS Compliant: Yes

TIME DELAY RELAY, 10S-10230S, 240VAC; Relay Mounting:Through Hole; Load Current:1A; Operating Voltage Min:24VAC; Operating Voltage Max:240VAC; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:-; Contact Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 99Y0514
Product Name Time Delay Relay, 10S-10230S, 240Vac; Relay Mounting Macromatic Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details