The THL-8024U-40 is an on-delay time delay relay with a timing range of 0.1 to 102.3 seconds, operating from 24-240 V AC or 12-48 V DC. It features a solid-state normally open output rated for 1 A continuous and 10 A inrush current at 65°C, with a maximum voltage drop of 3 V at 1 A and a leakage current under 5 mA in the off-state. The relay operates within a temperature range of -40°C to 65°C and has a reset time of 50 ms. It requires a minimum load current of 20 mA and handles a maximum load of 1 VA. The device has no predictable failure mode when used within specifications.
TIME DELAY RELAY, 0.1S-102.3S, 240VAC; Relay Mounting:Through Hole; Load Current:1A; Operating Voltage Min:24VAC; Operating Voltage Max:240VAC; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:-; Contact Current:1A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 84Y8934 |
| Product Name | Time Delay Relay, 0.1S-102.3S, 240Vac; Relay Mounting Macromatic Controls |
| Application Type | Latching |