Macromatic Industrial Controls, Inc. Time Delay Relay, Dpdt, 1023H, 240Vac; Contact Voltage Vdc Macromatic Controls TD-88128

Description
TIME DELAY RELAY, DPDT, 1023H, 240VAC; Contact Voltage VDC:30VDC; Time Min:100ms; Time Max:1023h; Product Range:TR-8 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 1023H, 240VAC; Contact Voltage VDC:30VDC; Time Min:100ms; Time Max:1023h; Product Range:TR-8 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 1023H, 240Vac; Contact Voltage Vdc Macromatic Controls - 01N5002 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 1023H, 240Vac; Contact Voltage Vdc Macromatic Controls
01N5002
Time Delay Relay, Dpdt, 1023H, 240Vac; Contact Voltage Vdc Macromatic Controls 01N5002
TIME DELAY RELAY, DPDT, 1023H, 240VAC; Contact Voltage VDC:30VDC; Time Min:100ms; Time Max:1023h; Product Range:TR-8 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 1023H, 240VAC; Contact Voltage VDC:30VDC; Time Min:100ms; Time Max:1023h; Product Range:TR-8 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 01N5002
Product Name Time Delay Relay, Dpdt, 1023H, 240Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 286-573 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details