The TD-71628 is a plug-in time delay relay in the TD-7 series, featuring a DPDT 10A output contact rated for 240V AC and 30V DC, with a programmable time delay range of 50ms to 999 hours. It operates from a 24V AC/DC supply and uses an industry-standard 11-pin octal socket. An LED indicates timing mode and time-out condition. The relay complies with EN60947-1 and EN60947-5-1 standards, and has an operating temperature range of -28°C to 65°C. Its dimensions are 77mm width, 74mm height, and 43mm depth.
TIME DELAY RELAY, DPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:50ms; Time Max:999h; Product Range:TD-7 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 43K4123 |
| Product Name | Time Delay Relay, Dpdt, 999H, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |