The TD-71622 is a programmable time delay relay with a 10A DPDT output contact, designed for 240V AC operation and compatible with an 11-pin octal socket. It offers a programmable time delay range of 50ms to 999 hours via pushbutton thumbwheels and includes an LED to indicate timing mode and time-out condition. The relay operates with a 3 VA load burden and meets EN60947-1 and EN60947-5-1 standards, with approvals listed as File #E109466 and File #LR45565. Its operating temperature range is -28°C to 65°C, and it has an insulation voltage of 2,000 volts. The unit has a mechanical life of 10,000,000 operations and a full-load life of 100,000 operations.
TIME DELAY RELAY, DPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:50ms; Time Max:999h; Product Range:TD-7 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 43K4122 |
| Product Name | Time Delay Relay, Dpdt, 999H, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |