Over Temp & Seal Leakage Relay,
Temperature Monitoring, Seal Leakage 120VAC
SEAL LEAK / OVER TEMPERATURE RELAY, 120VAC, (2) 7A SPDT, 4.7K-100K RANGE, FLANGE MOUNT
| Galco Industrial Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | TCF2D100 | TCF2D100 | 99AC4512 |
| Product Name | MCRM Protection Relays | Monitor - Relay Output | Seal Leak / Over Temperature Relay, 120Vac, (2) 7A Spdt, 4.7K-100K Range, Flange Mount Macromatic Controls |
| Approvals | RoHS |