Macromatic Industrial Controls, Inc. Time Delay Relay; Contact Voltage Vdc Macromatic Controls TAA1U

Description
TIME DELAY RELAY; Contact Voltage VDC:-; Time Min:0.05s; Time Max:100h; Product Range:TAA Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:Quick Connect; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY; Contact Voltage VDC:-; Time Min:0.05s; Time Max:100h; Product Range:TAA Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:Quick Connect; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay; Contact Voltage Vdc Macromatic Controls - 46P3262 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay; Contact Voltage Vdc Macromatic Controls
46P3262
Time Delay Relay; Contact Voltage Vdc Macromatic Controls 46P3262
TIME DELAY RELAY; Contact Voltage VDC:-; Time Min:0.05s; Time Max:100h; Product Range:TAA Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:Quick Connect; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes

TIME DELAY RELAY; Contact Voltage VDC:-; Time Min:0.05s; Time Max:100h; Product Range:TAA Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:Quick Connect; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 46P3262
Product Name Time Delay Relay; Contact Voltage Vdc Macromatic Controls
Mounting Quick Connect
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details