Macromatic Industrial Controls, Inc. Time Delay Relay, Spdt, 30S, 120Vac; Contact Voltage Vdc Macromatic Controls SS-8562-07

Description
TIME DELAY RELAY, SPDT, 30S, 120VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:30s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
TIME DELAY RELAY, SPDT, 30S, 120VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:30s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SS-8562-07 is an on-delay time delay relay with a 120V AC input, using an 8-pin octal socket. It has a timing range of 1 to 30 seconds, a 5A SPDT output contact rated for 120V AC and 28V DC, and operates within a temperature range of 0°C to 60°C. The relay features mechanical life of 10 million operations and electrical life of 100,000 operations at full load. It is certified under File E109466 and requires a minimum trigger switch closure time of 0.1 seconds.

Datasheet Summary
Powered by GS/AI

The SS-8562-07 is an on-delay time delay relay with a 120V AC input, using an 8-pin octal socket. It has a timing range of 1 to 30 seconds, a 5A SPDT output contact rated for 120V AC and 28V DC, and operates within a temperature range of 0°C to 60°C. The relay features mechanical life of 10 million operations and electrical life of 100,000 operations at full load. It is certified under File E109466 and requires a minimum trigger switch closure time of 0.1 seconds.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 30S, 120Vac; Contact Voltage Vdc Macromatic Controls - 28F955 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 30S, 120Vac; Contact Voltage Vdc Macromatic Controls
28F955
Time Delay Relay, Spdt, 30S, 120Vac; Contact Voltage Vdc Macromatic Controls 28F955
TIME DELAY RELAY, SPDT, 30S, 120VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:30s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

TIME DELAY RELAY, SPDT, 30S, 120VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:30s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28F955
Product Name Time Delay Relay, Spdt, 30S, 120Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products