The SS-6268-08 is a compact, plug-in time delay relay with a 5A SPDT output contact, designed for 24V AC/DC operation. It uses an industry-standard 8-pin octal socket and offers a timing range of 2 to 60 seconds. The relay supports on-delay function, has a reset time of 0.2 seconds, and meets UL File E109466. Operating temperature ranges from 0°C to 60°C. Dimensions are 36mm height, 56mm width, and 61mm depth.
TIME DELAY RELAY, SPDT, 60S, 120VAC; Contact Voltage VDC:-; Time Min:2s; Time Max:60s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28F952 |
| Product Name | Time Delay Relay, Spdt, 60S, 120Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Single Pole (SP) |
| Throw | Double Throw |