The SS-6268-06 is a compact, plug-in time delay relay with a SPDT output rated at 5A for 120V AC or 28V DC, designed for use with 24V AC/DC input. It offers a timing range of 0.5 to 15 seconds and uses an industry-standard 8-pin octal socket. The relay features a reset time of 0.2 seconds, operates between 0°C and 60°C, and has a mechanical life of 10 million operations. It meets File E109466 safety standards.
TIME DELAY RELAY, SPDT, 15S, 120VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:15s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Nom Input Voltage:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29M7948 |
| Product Name | Time Delay Relay, Spdt, 15S, 120Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Single Pole (SP) |
| Throw | Double Throw |