Macromatic Industrial Controls, Inc. Time Delay Relay, Spdt, 15S, 120Vac; Contact Voltage Vdc Macromatic Controls SS-6266-06

Description
TIME DELAY RELAY, SPDT, 15S, 120VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:15s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Nom Input Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, SPDT, 15S, 120VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:15s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Nom Input Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 15S, 120Vac; Contact Voltage Vdc Macromatic Controls - 29M7946 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 15S, 120Vac; Contact Voltage Vdc Macromatic Controls
29M7946
Time Delay Relay, Spdt, 15S, 120Vac; Contact Voltage Vdc Macromatic Controls 29M7946
TIME DELAY RELAY, SPDT, 15S, 120VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:15s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Nom Input Voltage:12VDC RoHS Compliant: Yes

TIME DELAY RELAY, SPDT, 15S, 120VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:15s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Nom Input Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 29M7946
Product Name Time Delay Relay, Spdt, 15S, 120Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415538-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
Relay module - 286-364 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details