The SS-6262-08 is a compact, non-programmable time delay relay with an on-delay function, rated for 120V AC operation. It features a 5A SPDT output contact, uses an industry-standard 8-pin octal socket, and has a timing range of 2 to 60 seconds. The relay operates within a temperature range of 0°C to 60°C and has a mechanical life of 10 million operations and an electrical life of 100,000 operations at full load. It meets UL File E109466 standards.
TIME DELAY RELAY, SPDT, 60S, 120VAC; Contact Voltage VDC:-; Time Min:2s; Time Max:60s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29M7945 |
| Product Name | Time Delay Relay, Spdt, 60S, 120Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Single Pole (SP) |
| Throw | Double Throw |