The SS-6262-06 is a compact, non-programmable time delay relay with an on-delay function, designed for 120V AC operation. It features a 5A SPDT output contact rated for 120V AC and 28V DC, and uses an industry-standard 8-pin octal socket. The timing range is 0.5 to 15 seconds with a maximum setting accuracy of +10% and minimum of -50%. The relay operates within a temperature range of 0°C to 60°C and has a mechanical life of 10 million operations. Approvals include File #E109466. Reset time is 0.2 seconds.
TIME DELAY RELAY, SPDT, 15S, 120VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:15s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Nom Input Voltage:120VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29M7944 |
| Product Name | Time Delay Relay, Spdt, 15S, 120Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Single Pole (SP) |
| Throw | Double Throw |