Macromatic Industrial Controls, Inc. MCRM Intrinsically Safe ISP120A

Description
Intrinsically Safe Relay, 120VAC,
Datasheet
Description
Intrinsically Safe Relay, 120VAC,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCRM Intrinsically Safe - ISP120A - Galco Industrial Electronics
Madison Heights, MI, United States
MCRM Intrinsically Safe
ISP120A
MCRM Intrinsically Safe ISP120A
Intrinsically Safe Relay, 120VAC,

Intrinsically Safe Relay, 120VAC,

Supplier's Site
Relay, Safety, Spst-No, 120Vac, 10A; Coil Voltage Macromatic Controls - 01N5000 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Spst-No, 120Vac, 10A; Coil Voltage Macromatic Controls
01N5000
Relay, Safety, Spst-No, 120Vac, 10A; Coil Voltage Macromatic Controls 01N5000
RELAY, SAFETY, SPST-NO, 120VAC, 10A; Coil Voltage:120VAC; Contact Configuration:SPST-N O; Product Range:ISP Series; Relay Mounting:Socket; Contact Current:10A; Relay Terminals:Quick Connect; Contact Voltage AC Nom:120V; IP Rating:- RoHS Compliant: No

RELAY, SAFETY, SPST-NO, 120VAC, 10A; Coil Voltage:120VAC; Contact Configuration:SPST-NO; Product Range:ISP Series; Relay Mounting:Socket; Contact Current:10A; Relay Terminals:Quick Connect; Contact Voltage AC Nom:120V; IP Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Safety Relays
Product Number ISP120A 01N5000
Product Name MCRM Intrinsically Safe Relay, Safety, Spst-No, 120Vac, 10A; Coil Voltage Macromatic Controls
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays, Up to 2 Amps - G6S-2-YDC9-ND - DigiKey
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
View Details
2 suppliers
Industrial Relay - 700-CFM220P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Basic relay - 788-170 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers