Macromatic Industrial Controls, Inc. Intrinsically Safe Relays 1 Channel Macromatic Controls ISEUR1V

Description
INTRINSICALLY SAFE RELAYS 1 CHANNEL
Description
INTRINSICALLY SAFE RELAYS 1 CHANNEL
Datasheet
Datasheet Summary
Powered by GS/AI

The Intrinsically Safe Relay 1 Channel Macromatic Controls (part number 06AH7202) is designed for use in hazardous locations classified as Class I, II, and III, specifically in Zones 0 & 1 in Canada. It features a 5A relay output and operates with a universal input voltage range of 102-132V AC (50/60Hz) and 10-125V DC. The relay is housed in a compact 17.5mm wide enclosure suitable for both DIN-rail and panel mounting. This relay includes a bi-color LED for status indication, which shows green when power is applied and orange when the output relay is energized. It supports standard and inverted operation modes, allowing flexibility in application. The device has a maximum load of 2VA and can handle resistive loads of 3A at 125V AC and 5A at 30V DC under specified conditions. It has a mechanical life rating of 5 million closures and an electrical life rating of 50,000 closures at full load AC. Operating temperature ranges from -28°C to +60°C, with storage temperatures from -55°C to +85°C. The relay also features high insulation voltage ratings, ensuring safety between circuits. This product is UL913 8th Edition approved, making it a reliable choice for engineers needing intrinsically safe solutions in hazardous environments.

Datasheet Summary
Powered by GS/AI

The Intrinsically Safe Relay 1 Channel Macromatic Controls (part number 06AH7202) is designed for use in hazardous locations classified as Class I, II, and III, specifically in Zones 0 & 1 in Canada. It features a 5A relay output and operates with a universal input voltage range of 102-132V AC (50/60Hz) and 10-125V DC. The relay is housed in a compact 17.5mm wide enclosure suitable for both DIN-rail and panel mounting. This relay includes a bi-color LED for status indication, which shows green when power is applied and orange when the output relay is energized. It supports standard and inverted operation modes, allowing flexibility in application. The device has a maximum load of 2VA and can handle resistive loads of 3A at 125V AC and 5A at 30V DC under specified conditions. It has a mechanical life rating of 5 million closures and an electrical life rating of 50,000 closures at full load AC. Operating temperature ranges from -28°C to +60°C, with storage temperatures from -55°C to +85°C. The relay also features high insulation voltage ratings, ensuring safety between circuits. This product is UL913 8th Edition approved, making it a reliable choice for engineers needing intrinsically safe solutions in hazardous environments.

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Relays 1 Channel Macromatic Controls - 06AH7202 - Newark, An Avnet Company
Chicago, IL, United States
Intrinsically Safe Relays 1 Channel Macromatic Controls
06AH7202
Intrinsically Safe Relays 1 Channel Macromatic Controls 06AH7202
INTRINSICALLY SAFE RELAYS 1 CHANNEL

INTRINSICALLY SAFE RELAYS 1 CHANNEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 06AH7202
Product Name Intrinsically Safe Relays 1 Channel Macromatic Controls
Unlock Full Specs
to access all available technical data