Macromatic Industrial Controls, Inc. Safety Relay, 102-132Vac/10-125Vdc/screw; Coil Voltage Macromatic Controls ISDUM4

Description
SAFETY RELAY, 102-132VAC/10-125VDC /SCREW; Coil Voltage:-; Contact Configuration:SPST-N O; Product Range:ISD Series; Relay Mounting:DIN Rail, Panel; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:125V; IP Rating:
Datasheet
Description
SAFETY RELAY, 102-132VAC/10-125VDC /SCREW; Coil Voltage:-; Contact Configuration:SPST-N O; Product Range:ISD Series; Relay Mounting:DIN Rail, Panel; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:125V; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, 102-132Vac/10-125Vdc/screw; Coil Voltage Macromatic Controls - 78AH6867 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 102-132Vac/10-125Vdc/screw; Coil Voltage Macromatic Controls
78AH6867
Safety Relay, 102-132Vac/10-125Vdc/screw; Coil Voltage Macromatic Controls 78AH6867
SAFETY RELAY, 102-132VAC/10-125VDC /SCREW; Coil Voltage:-; Contact Configuration:SPST-N O; Product Range:ISD Series; Relay Mounting:DIN Rail, Panel; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:125V; IP Rating:

SAFETY RELAY, 102-132VAC/10-125VDC/SCREW; Coil Voltage:-; Contact Configuration:SPST-NO; Product Range:ISD Series; Relay Mounting:DIN Rail, Panel; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:125V; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 78AH6867
Product Name Safety Relay, 102-132Vac/10-125Vdc/screw; Coil Voltage Macromatic Controls
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.2424C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
4 suppliers