POWER RELAY, SPDT, 120V, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:120V; Contact Current:6A; Product Range:GS Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7106 |
| Product Name | Power Relay, Spdt, 120V, 6A, Din Rail; Contact Configuration Macromatic Controls |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |