Macromatic Industrial Controls, Inc. Power Relay, Spdt, 24V, 6A, Din Rail; Contact Configuration Macromatic Controls GSC024C

Description
POWER RELAY, SPDT, 24V, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:GS Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw
Description
POWER RELAY, SPDT, 24V, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:GS Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 24V, 6A, Din Rail; Contact Configuration Macromatic Controls - 83AH7105 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24V, 6A, Din Rail; Contact Configuration Macromatic Controls
83AH7105
Power Relay, Spdt, 24V, 6A, Din Rail; Contact Configuration Macromatic Controls 83AH7105
POWER RELAY, SPDT, 24V, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:GS Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw

POWER RELAY, SPDT, 24V, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:GS Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7105
Product Name Power Relay, Spdt, 24V, 6A, Din Rail; Contact Configuration Macromatic Controls
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - 39-G2RL-1A-E-HADC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relay, Spdt, 120Vac, 10A, Din Rail; Contact Configuration Finder - 74AH3311 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details