Macromatic Industrial Controls, Inc. Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls GR120A2T

Description
POWER RELAY, DPDT, 120VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In
Description
POWER RELAY, DPDT, 120VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls - 83AH7102 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls
83AH7102
Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls 83AH7102
POWER RELAY, DPDT, 120VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

POWER RELAY, DPDT, 120VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7102
Product Name Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - G2R-1A4-DC24 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
DC Coil Voltage 24 volts
View Details
4 suppliers
Power Relays - 1441594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
View Details
Electromechanical Relays & Contactors - 1-1415074-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 158 F (-20 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details