Macromatic Industrial Controls, Inc. Power Relay, Dpdt, 120Vac, 12A, Socket; Contact Configuration Macromatic Controls GB120A2

Description
POWER RELAY, DPDT, 120VAC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:GB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:30V
Description
POWER RELAY, DPDT, 120VAC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:GB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:30V

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 120Vac, 12A, Socket; Contact Configuration Macromatic Controls - 83AH7095 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 120Vac, 12A, Socket; Contact Configuration Macromatic Controls
83AH7095
Power Relay, Dpdt, 120Vac, 12A, Socket; Contact Configuration Macromatic Controls 83AH7095
POWER RELAY, DPDT, 120VAC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:GB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:30V

POWER RELAY, DPDT, 120VAC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:GB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:30V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7095
Product Name Power Relay, Dpdt, 120Vac, 12A, Socket; Contact Configuration Macromatic Controls
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Type 4C.01 - Relay interface modules 16A - 4C0182300060SPA - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, CE-2, CSA, IMQ-grande, cRUus, ukca, VDE
View Details
2 suppliers
Relay;E-Mech;Power;DPDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt;8 Pin - 70176214 - Allied Electronics, Inc.
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
View Details
3 suppliers
Power Relays - 1217821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details