Macromatic Industrial Controls, Inc. Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Macromatic Controls GB024D2

Description
POWER RELAY, DPDT, 24VDC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:GB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:30V
Description
POWER RELAY, DPDT, 24VDC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:GB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:30V

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Macromatic Controls - 83AH7093 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Macromatic Controls
83AH7093
Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Macromatic Controls 83AH7093
POWER RELAY, DPDT, 24VDC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:GB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:30V

POWER RELAY, DPDT, 24VDC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:GB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:30V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7093
Product Name Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Macromatic Controls
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - Z3326-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
4 suppliers
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7227 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details