The CU Series is used to detect an undercurrent condition. The drop-out current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes.
The pick-up current setting is fixed at +5% of the selected drop-out setting. The relay will energize when the monitored AC current is above the pick-up setting. It will de-energize when the monitored AC current is below the drop-out setting for a period longer than the adjustable time delay of 0.1-10 seconds. This delay prevents nuisance tripping caused by momentary line dips. The relay will energize when the current rises 5% above the drop-out setting.
| Macromatic Industrial Controls, Inc. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CUP05A68 |
| Product Name | Current Monitor Relay - CUP Series |
| Current Sensitive Relay | Undercurrent |
| Protective Functions | Time Delay |
| Features | Automatic Reset; Programmable Time Delay; Visual Indicator |
| Approvals | UL, RU |