Macromatic Industrial Controls, Inc. Current Monitor Relay - CUP Series CUP05A28

Description
The CU Series is used to detect an undercurrent condition. The drop-out current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. The pick-up current setting is fixed at +5% of the selected drop-out setting. The relay will energize when the monitored AC current is above the pick-up setting. It will de-energize when the monitored AC current is below the drop-out setting for a period longer than the adjustable time delay of 0.1-10 seconds. This delay prevents nuisance tripping caused by momentary line dips. The relay will energize when the current rises 5% above the drop-out setting.
Description
The CU Series is used to detect an undercurrent condition. The drop-out current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. The pick-up current setting is fixed at +5% of the selected drop-out setting. The relay will energize when the monitored AC current is above the pick-up setting. It will de-energize when the monitored AC current is below the drop-out setting for a period longer than the adjustable time delay of 0.1-10 seconds. This delay prevents nuisance tripping caused by momentary line dips. The relay will energize when the current rises 5% above the drop-out setting.

Suppliers

Company
Product
Description
Supplier Links
Current Monitor Relay - CUP Series - CUP05A28 - Macromatic Industrial Controls, Inc.
Menomonee Falls, WI, USA
Current Monitor Relay - CUP Series
CUP05A28
Current Monitor Relay - CUP Series CUP05A28
The CU Series is used to detect an undercurrent condition. The drop-out current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. The pick-up current setting is fixed at +5% of the selected drop-out setting. The relay will energize when the monitored AC current is above the pick-up setting. It will de-energize when the monitored AC current is below the drop-out setting for a period longer than the adjustable time delay of 0.1-10 seconds. This delay prevents nuisance tripping caused by momentary line dips. The relay will energize when the current rises 5% above the drop-out setting.

The CU Series is used to detect an undercurrent condition. The drop-out current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes.

The pick-up current setting is fixed at +5% of the selected drop-out setting. The relay will energize when the monitored AC current is above the pick-up setting. It will de-energize when the monitored AC current is below the drop-out setting for a period longer than the adjustable time delay of 0.1-10 seconds. This delay prevents nuisance tripping caused by momentary line dips. The relay will energize when the current rises 5% above the drop-out setting.

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Protective Relays and Monitoring Relays
Product Number CUP05A28
Product Name Current Monitor Relay - CUP Series
Current Sensitive Relay Undercurrent
Protective Functions Time Delay
Features Automatic Reset; Programmable Time Delay; Visual Indicator
Approvals UL, RU
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393818-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Standstill monitors and time relays - Multifunctional - SRB-E...FWS - SRB-E-302FWS-TS-OEM19 -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Monitoring Relays - 558892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp 23 F (-5 C)
View Details
Type 55.32 - General purpose relay 10A - 553292200040 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details